☰
MAX9320EKA+
MAX9320EKA+
Obsolete
Description:  IC CLK BUFFER 1:2 3GHZ SOT23-8
Manufacturer:  Maxim Integrated
Datasheet:   MAX9320EKA+ Datasheet
History Price: Obsolete
In Stock: 20560
MAX9320EKA+ vs MAX9310AEUP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Fanout Buffer (Distribution), Data
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
1:2
2:5
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
HSTL, LVECL, LVPECL
HSTL, LVPECL
Output
LVECL, LVPECL
LVDS
Frequency - Max
3 GHz
1 GHz
Voltage - Supply
2.25V ~ 3.8V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-8
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
SOT-23-8
20-TSSOP