☰
MAX9700AETB
MAX9700AETB
Active
Description:  MAX9700 1.2W, LOW-EMI, FILTERLES
Manufacturer:  Maxim Integrated
Datasheet:   MAX9700AETB Datasheet
History Price: $1.23000
In Stock: 40480
MAX9700AETB vs MAX98360DENL+
Series
-
-
Packaging
Bulk
Strip
Status
Active
Active
Type
Class D
Class D
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
1.6W x 1 @ 6Ohm
3.2W x 2 @ 4Ohm
Voltage - Supply
2.5V ~ 5.5V
2.5V ~ 5.5V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-TDFN-EP (3x3)
9-WLP (1.35x1.44)
Package / Case
10-WFDFN Exposed Pad
9-XFBGA, WLBGA