Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX9700AETB
MAX9700AETB
Active
Linear - Amplifiers - Audio
Description:
MAX9700 1.2W, LOW-EMI, FILTERLES
Manufacturer:
Maxim Integrated
Datasheet:
MAX9700AETB Datasheet
History Price: $1.23000
In Stock: 40480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9700AETB vs MAX98371EWV+
Part No
MAX9700AETB
MAX98371EWV+
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Type
Class D
Class D
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
1.6W x 1 @ 6Ohm
15.8W x 1 @ 4Ohm
Voltage - Supply
2.5V ~ 5.5V
5.5V ~ 18V
Features
-
Depop, Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-TDFN-EP (3x3)
30-WLP
Package / Case
10-WFDFN Exposed Pad
30-WFBGA, WLBGA