☰
MAX9717BETA+
MAX9717BETA+
Active
Description:  IC AMP AUD BTL 1.4W 8TDFN
Manufacturer:  Maxim Integrated
History Price: $1.19000
In Stock: 12640
MAX9717BETA+ vs MAX9700AETB
Series
-
-
Packaging
Strip
Bulk
Status
Active
Active
Type
-
Class D
Output Type
-
1-Channel (Mono)
Max Output Power x Channels @ Load
-
1.6W x 1 @ 6Ohm
Voltage - Supply
-
2.5V ~ 5.5V
Features
-
-
Mounting Type
-
Surface Mount
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
-
10-TDFN-EP (3x3)
Package / Case
-
10-WFDFN Exposed Pad