Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX9717BETA
MAX9717BETA
Active
Linear - Amplifiers - Audio
Description:
MAX9717 LOW-COST, MONO, 1.4WATT
Manufacturer:
Maxim Integrated
Datasheet:
MAX9717BETA Datasheet
History Price: $0.75000
In Stock: 8000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9717BETA vs MAX98400AETX+
Part No
MAX9717BETA
MAX98400AETX+
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Class AB
Class D
Output Type
1-Channel (Mono)
2-Channel (Stereo)
Max Output Power x Channels @ Load
1.4W x 1 @ 4Ohm
20W x 2 @ 8Ohm
Voltage - Supply
2.7V ~ 5.5V
8V ~ 28V
Features
-
Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
8-TDFN-EP (3x3)
36-TQFN (6x6)
Package / Case
8-WDFN Exposed Pad
36-WFQFN Exposed Pad