Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX9718CETB
MAX9718CETB
Active
Linear - Amplifiers - Audio
Description:
MAX9718 LOW-COST, MONO, 1.4W DIF
Manufacturer:
Maxim Integrated
Datasheet:
MAX9718CETB Datasheet
History Price: Active
In Stock: 49760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9718CETB vs MAX9700AETB
Part No
MAX9718CETB
MAX9700AETB
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class D
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
1.4W x 1 @ 4Ohm
1.6W x 1 @ 6Ohm
Voltage - Supply
2.7V ~ 5.5V
2.5V ~ 5.5V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-TDFN-EP (3x3)
10-TDFN-EP (3x3)
Package / Case
10-WFDFN Exposed Pad
10-WFDFN Exposed Pad