Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX9719BEBE
MAX9719BEBE
Active
Linear - Amplifiers - Audio
Description:
MAX9719 LOW-COST, STEREO, 1.4W D
Manufacturer:
Maxim Integrated
Datasheet:
MAX9719BEBE Datasheet
History Price: $1.07000
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9719BEBE vs MAX98400AETX+
Part No
MAX9719BEBE
MAX98400AETX+
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Class AB
Class D
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
1.4W x 2 @ 4Ohm
20W x 2 @ 8Ohm
Voltage - Supply
2.7V ~ 5.5V
8V ~ 28V
Features
-
Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
16-UCSP (2.02x2.02)
36-TQFN (6x6)
Package / Case
16-WFBGA, CSPBGA
36-WFQFN Exposed Pad