☰
MAX9719DEUE
MAX9719DEUE
Active
Description:  STEREO AUDIO POWER AMPLIFIER
Manufacturer:  Maxim Integrated
Datasheet:   MAX9719DEUE Datasheet
History Price: $1.07000
In Stock: 1200
MAX9719DEUE vs MAX9700AETB
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class D
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
1.4W x 2 @ 4Ohm
1.6W x 1 @ 6Ohm
Voltage - Supply
2.7V ~ 5.5V
2.5V ~ 5.5V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
16-TSSOP-EP
10-TDFN-EP (3x3)
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
10-WFDFN Exposed Pad