☰
MAX9721CETC
MAX9721CETC
Active
Description:  STEREO HEADPHONE AMPLIFIER
Manufacturer:  Maxim Integrated
Datasheet:   MAX9721CETC Datasheet
History Price: $1.07000
In Stock: 34180
MAX9721CETC vs MAX9700AETB
Series
DirectDrive
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class D
Output Type
1-Channel (Mono) with Stereo Headphones
1-Channel (Mono)
Max Output Power x Channels @ Load
25mW x 1 @ 16Ohm
1.6W x 1 @ 6Ohm
Voltage - Supply
0.9V ~ 1.8V
2.5V ~ 5.5V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
12-TQFN (4x4)
10-TDFN-EP (3x3)
Package / Case
12-WQFN Exposed Pad
10-WFDFN Exposed Pad