☰
MAX9725DETC
MAX9725DETC
Active
Description:  STEREO HEADPHONE AMPLIFIER
Manufacturer:  Maxim Integrated
Datasheet:   MAX9725DETC Datasheet
History Price: $1.07000
In Stock: 10480
MAX9725DETC vs MAX98400AETX+
Series
DirectDrive
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Class AB
Class D
Output Type
Headphones, 2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
25mW x 2 @ 16Ohm
20W x 2 @ 8Ohm
Voltage - Supply
0.9V ~ 1.8V
8V ~ 28V
Features
-
Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
12-TQFN (4x4)
36-TQFN (6x6)
Package / Case
12-WQFN Exposed Pad
36-WFQFN Exposed Pad