Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX9750CEUI
MAX9750CEUI
Active
Linear - Amplifiers - Audio
Description:
STEREO AUDIO POWER AMPLIFIER
Manufacturer:
Maxim Integrated
Datasheet:
MAX9750CEUI Datasheet
History Price: $3.81000
In Stock: 27040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9750CEUI vs MAX98400AETX+
Part No
MAX9750CEUI
MAX98400AETX+
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
DirectDrive
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Class AB
Class D
Output Type
2-Channel (Stereo) with Stereo Headphones
2-Channel (Stereo)
Max Output Power x Channels @ Load
2.6W x 2 @ 3Ohm
20W x 2 @ 8Ohm
Voltage - Supply
4.5V ~ 5.5V
8V ~ 28V
Features
-
Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
28-TSSOP
36-TQFN (6x6)
Package / Case
28-TSSOP (0.173", 4.40mm Width)
36-WFQFN Exposed Pad