☰
MAX977EEE+
MAX977EEE+
Obsolete
Description:  IC COMPARATOR DUAL 16-QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX977EEE+ Datasheet
History Price: $4.43000
In Stock: 13760
MAX977EEE+ vs MAX900BCWP+
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
-
General Purpose
Number of Elements
-
4
Output Type
-
Push-Pull, TTL
Voltage - Supply, Single/Dual (?
-
5V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
-
4mV @ 5V
Current - Input Bias (Max)
-
10μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
-
6mA, 12mA, 15mA
CMRR, PSRR (Typ)
-
-82dB, -80dB
Propagation Delay (Max)
-
8ns (Typ)
Hysteresis
-
-
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
20-SOIC (0.295", 7.50mm Width)
Mounting Type
-
Surface Mount
Supplier Device Package
-
20-SOIC