☰
MAX98400AETX+
MAX98400AETX+
Active
Description:  IC AMP CLASS D STEREO 20W 36TQFN
Manufacturer:  Maxim Integrated
History Price: $4.61000
In Stock: 46000
MAX98400AETX+ vs MAX98374EFF+
Series
-
-
Packaging
Tube
Strip
Status
Active
Active
Type
Class D
Class D
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
20W x 2 @ 8Ohm
12.5W x 1 @ 4Ohm
Voltage - Supply
8V ~ 28V
5.5V ~ 16V
Features
Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Supplier Device Package
36-TQFN (6x6)
22-FC2QFN (3x3)
Package / Case
36-WFQFN Exposed Pad
22-PowerUFQFN