Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX98400AETX+
MAX98400AETX+
Active
Linear - Amplifiers - Audio
Description:
IC AMP CLASS D STEREO 20W 36TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX98400AETX+ Datasheet
History Price: $4.61000
In Stock: 46000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX98400AETX+ vs MAX98400AETX+T
Part No
MAX98400AETX+
MAX98400AETX+T
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
Class D
Class D
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
20W x 2 @ 8Ohm
20W x 2 @ 8Ohm
Voltage - Supply
8V ~ 28V
8V ~ 28V
Features
Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
36-TQFN (6x6)
36-TQFN (6x6)
Package / Case
36-WFQFN Exposed Pad
36-WFQFN Exposed Pad