Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX98728DEV#
MAX98728DEV#
Obsolete
Linear - Amplifiers - Audio
Description:
DEVELOPMENT MAX98728
Manufacturer:
Maxim Integrated
Datasheet:
MAX98728DEV# Datasheet
History Price: Obsolete
In Stock: 42060
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX98728DEV# vs MAX98374EFF+
Part No
MAX98728DEV#
MAX98374EFF+
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Strip
Status
Obsolete
Active
Type
-
Class D
Output Type
-
1-Channel (Mono)
Max Output Power x Channels @ Load
-
12.5W x 1 @ 4Ohm
Voltage - Supply
-
5.5V ~ 16V
Features
-
-
Mounting Type
-
Surface Mount
Operating Temperature
-
-40 ℃ ~ 85 ℃
Supplier Device Package
-
22-FC2QFN (3x3)
Package / Case
-
22-PowerUFQFN