Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX98728DEV#
MAX98728DEV#
Obsolete
Linear - Amplifiers - Audio
Description:
DEVELOPMENT MAX98728
Manufacturer:
Maxim Integrated
Datasheet:
MAX98728DEV# Datasheet
History Price: Obsolete
In Stock: 42060
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX98728DEV# Specification
Specification
Part No
MAX98728DEV#
Category
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Output Type
-
Max Output Power x Channels @ Load
-
Voltage - Supply
-
Features
-
Mounting Type
-
Operating Temperature
-
Supplier Device Package
-
Package / Case
-
MAX98728DEV# Related Parts
MAX13301AUM/V+
Maxim Integrated
IC AMP CLASS D QUAD 80W 48TSSOP
MAX13301AUM/V+T
Maxim Integrated
IC AMP CLASS D QUAD 80W 48TSSOP
MAX13330GEE/V+
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
MAX13330GEE/V+T
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
MAX13331GEE/V+
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
MAX13331GEE/V+T
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
MAX13335EGEE/V+
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
MAX13335EGEE/V+T
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
MAX13335EGEEA/V+
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
MAX13335EGEEA/V+T
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
MAX13336EGEE/V+
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
MAX13336EGEE/V+T
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
MAX98728DEV# Compare Parts
MAX98728DEV# vs MAX9895AEWX+
MAX98728DEV# vs MAX9895AETL+T
MAX98728DEV# vs MAX9895AETL+
MAX98728DEV# vs MAX9879ERV+T
MAX98728DEV# vs MAX9877EWP+TG45
MAX98728DEV# vs MAX9877ERP+T
MAX98728DEV# vs MAX9877ERP+
MAX98728DEV# vs MAX9877EBP+G45
MAX98728DEV# vs MAX9877AERP+T
MAX98728DEV# vs MAX9877AERP+
MAX98728DEV# vs MAX9875ERP+T
MAX98728DEV# vs MAX9850ETI+TG47
MAX98728DEV# vs MAX9850ETI+T
MAX98728DEV# vs MAX9850ETI+G47
MAX98728DEV# vs MAX9850ETI+
MAX98728DEV# vs MAX98502EWE+T
MAX98728DEV# vs MAX98500EWE+T
MAX98728DEV# vs MAX98500EWE+
MAX98728DEV# vs MAX984CPE+
MAX98728DEV# vs MAX98400BETG+T
MAX98728DEV# vs MAX98400BETG+
MAX98728DEV# vs MAX98400AETX+T
MAX98728DEV# vs MAX98400AETX+
MAX98728DEV# vs MAX983CPA+
MAX98728DEV# vs MAX98390EWX+T
MAX98728DEV# vs MAX98390EWX+
MAX98728DEV# vs MAX98390DEWV+T
MAX98728DEV# vs MAX98390CEWX+T
MAX98728DEV# vs MAX98390CEWX+
MAX98728DEV# vs MAX98374EWA+T
MAX98728DEV# vs MAX98374EFF+T
MAX98728DEV# vs MAX98374EFF+
MAX98728DEV# vs MAX98372EWV+T
MAX98728DEV# vs MAX98372ETJ+T
MAX98728DEV# vs MAX98372ETJ+
MAX98728DEV# vs MAX98371EWV+T
MAX98728DEV# vs MAX98371EWV+
MAX98728DEV# vs MAX98365AEWC+
MAX98728DEV# vs MAX98360DENL+
MAX98728DEV# vs MAX98360CENL+
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!