☰
MAX98728DEV#
MAX98728DEV#
Obsolete
Description:  DEVELOPMENT MAX98728
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 41440
MAX98728DEV# vs MAX9850ETI+
Series
-
DirectDrive
Packaging
Box
Tray
Status
Obsolete
Active
Type
-
Class AB
Output Type
-
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
-
95mW x 2 @ 16Ohm
Voltage - Supply
-
1.8V ~ 3.6V
Features
-
DAC, Depop, Digital Inputs, I2C, I2S, Line Level Inputs and Outputs, Mute, Shutdown, Volume Control
Mounting Type
-
Surface Mount
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
-
28-TQFN (5x5)
Package / Case
-
28-WFQFN Exposed Pad