☰
MAX98728DEV#
MAX98728DEV#
Obsolete
Description:  DEVELOPMENT MAX98728
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 41440
MAX98728DEV# vs MAX9875ERP+T
Series
-
DirectDrive
Packaging
Box
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
-
Class D
Output Type
-
1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load
-
825mW x 1 @ 4Ohm; 53mW x 2 @ 16Ohm
Voltage - Supply
-
2.7V ~ 5.25V
Features
-
Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting Type
-
Surface Mount
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
-
20-UCSP (1.7x2.56)
Package / Case
-
20-WFBGA, CSPBGA