Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX98728DEV#
MAX98728DEV#
Obsolete
Linear - Amplifiers - Audio
Description:
DEVELOPMENT MAX98728
Manufacturer:
Maxim Integrated
Datasheet:
MAX98728DEV# Datasheet
History Price: Obsolete
In Stock: 42060
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX98728DEV# vs MAX9879ERV+T
Part No
MAX98728DEV#
MAX9879ERV+T
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
DirectDrive
Packaging
Box
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
-
Class D
Output Type
-
2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load
-
715mW x 2 @ 8Ohm; 58mW x 2 @ 16Ohm
Voltage - Supply
-
2.7V ~ 5.5V
Features
-
Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting Type
-
Surface Mount
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
-
30-UCSP (2.54x3.05)
Package / Case
-
30-WFBGA, CSPBGA