☰
MAX993ESD+
MAX993ESD+
Active
Description:  IC COMPARATOR 4 GEN PUR 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX993ESD+ Datasheet
History Price: $6.47000
In Stock: 19840
MAX993ESD+ vs MAX900BCWP+
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
4
4
Output Type
CMOS, Push-Pull, Rail-to-Rail, TTL
Push-Pull, TTL
Voltage - Supply, Single/Dual (?
2.5V ~ 5.5V, ?.25V ~ 2.75V
5V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
5mV @ 5.5V
4mV @ 5V
Current - Input Bias (Max)
1pA @ 5.5V
10μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
24μA
6mA, 12mA, 15mA
CMRR, PSRR (Typ)
80dB CMRR, 80dB PSRR
-82dB, -80dB
Propagation Delay (Max)
450ns
8ns (Typ)
Hysteresis
?mV
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
20-SOIC