Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters - Multi-Function, Configurable
/ onsemi MC100E104FNG
MC100E104FNG
Obsolete
Logic - Gates and Inverters - Multi-Function, Configurable
Description:
IC GATE AND/NAND QD 2INP 28-PLCC
Manufacturer:
onsemi
Datasheet:
MC100E104FNG Datasheet
History Price: Obsolete
In Stock: 34000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC100E104FNG vs MC10H121PG
Part No
MC100E104FNG
MC10H121PG
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
onsemi
onsemi
Series
100E
10H
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
AND/NAND Gate
AND/OR/INVERT Gate
Number of Circuits
5
1
Number of Inputs
10 Input (2, 2, 2, 2, 2)
4
Schmitt Trigger Input
No
No
Output Type
Differential
Single-Ended
Current - Output High, Low
-
-
Voltage - Supply
4.2V ~ 5.7V
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 75 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-LCC (J-Lead)
16-DIP (0.300", 7.62mm)
Supplier Device Package
28-PLCC (11.51x11.51)
16-PDIP