☰
MC10H121PG
MC10H121PG
Obsolete
Description:  IC GATE OR/AND 4WIDE 16-DIP
Manufacturer:  onsemi
Datasheet:   MC10H121PG Datasheet
History Price: $1.79000
In Stock: 2560
MC10H121PG Specification
Specification
Part No
MC10H121PG
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
onsemi
Series
10H
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND/OR/INVERT Gate
Number of Circuits
1
Number of Inputs
4
Schmitt Trigger Input
No
Output Type
Single-Ended
Current - Output High, Low
-
Voltage - Supply
-
Operating Temperature
0 ℃ ~ 75 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
MC10H121PG PDF Datasheet
MC10H121PG Related Parts
MC1001P
MC1001P
Motorola
OR/NOR GATE, ECL, PDIP14
MC1003P
MC1003P
Motorola
OR/NOR GATE, ECL, PDIP14
MC1005P
MC1005P
Motorola
OR/NOR GATE, ECL, PDIP14
MC1006P
MC1006P
Motorola
OR/NOR GATE, ECL, PDIP14
MC100E101FN
MC100E101FN
onsemi
IC GATE OR/NOR QUAD 4INP 28-PLCC
MC100E101FNG
MC100E101FNG
onsemi
IC GATE OR/NOR QUAD 4INP 28-PLCC
MC100E101FNR2
MC100E101FNR2
onsemi
IC GATE OR/NOR QUAD 4INP 28-PLCC
MC100E101FNR2G
MC100E101FNR2G
onsemi
IC GATE OR/NOR QUAD 4INP 28-PLCC
MC100E104FN
MC100E104FN
onsemi
IC GATE AND/NAND QD 2INP 28-PLCC
MC100E104FNG
MC100E104FNG
onsemi
IC GATE AND/NAND QD 2INP 28-PLCC
MC100E104FNR2
MC100E104FNR2
onsemi
IC GATE AND/NAND QD 2INP 28-PLCC
MC100E104FNR2G
MC100E104FNR2G
onsemi
IC GATE AND/NAND QD 2INP 28-PLCC
MC10H121PG Compare Parts
  • MC10H121PG vs MC14572UBDR2G
  • MC10H121PG vs MC14572UBDR2
  • MC10H121PG vs MC14572UBDG
  • MC10H121PG vs MC14572UBD
  • MC10H121PG vs MC14572UBCPG
  • MC10H121PG vs MC14069UBFR1
  • MC10H121PG vs MC14069UBFL1
  • MC10H121PG vs MC14069UBF
  • MC10H121PG vs MC14007UBFEL
  • MC10H121PG vs MC1226F
  • MC10H121PG vs MC1224L
  • MC10H121PG vs MC1204L
  • MC10H121PG vs MC1201L
  • MC10H121PG vs MC1201F
  • MC10H121PG vs MC10XS6200EK574
  • MC10H121PG vs MC10H209P
  • MC10H121PG vs MC10H209MELG
  • MC10H121PG vs MC10H209MEL
  • MC10H121PG vs MC10H209M
  • MC10H121PG vs MC10H209L
  • MC10H121PG vs MC10H209FNR2G
  • MC10H121PG vs MC10H209FNR2
  • MC10H121PG vs MC10H209FNG
  • MC10H121PG vs MC10H209FN
  • MC10H121PG vs MC10H121P
  • MC10H121PG vs MC10H121MG
  • MC10H121PG vs MC10H121MELG
  • MC10H121PG vs MC10H121MEL
  • MC10H121PG vs MC10H121M
  • MC10H121PG vs MC10H121L
  • MC10H121PG vs MC10H121FNR2G
  • MC10H121PG vs MC10H121FNR2
  • MC10H121PG vs MC10H121FNG
  • MC10H121PG vs MC10H121FN
  • MC10H121PG vs MC10H117PG
  • MC10H121PG vs MC10H117P
  • MC10H121PG vs MC10H117MG
  • MC10H121PG vs MC10H117MELG
  • MC10H121PG vs MC10H117MEL
  • MC10H121PG vs MC10H117M
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered