☰
MC100E175FNG
MC100E175FNG
Obsolete
Description:  IC LATCH 9BIT PARITY ECL 28-PLCC
Manufacturer:  onsemi
History Price: $5.93000
In Stock: 37600
MC100E175FNG vs MC14099BCPG
Manufacturer
Series
100E
4000B
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
D-Type Transparent Latch
D-Type, Addressable
Circuit
9:9
4:4
Output Type
Standard
Standard
Voltage - Supply
4.2V ~ 5.5V
3V ~ 18V
Independent Circuits
1
1
Delay Time - Propagation
800ps
50ns
Current - Output High, Low
-
8.8mA, 8.8mA
Operating Temperature
0 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-LCC (J-Lead)
16-DIP (0.300", 7.62mm)
Supplier Device Package
28-PLCC (11.51x11.51)
16-PDIP