Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ onsemi MC100E175FNG
MC100E175FNG
Obsolete
Logic - Latches
Description:
IC LATCH 9BIT PARITY ECL 28-PLCC
Manufacturer:
onsemi
Datasheet:
MC100E175FNG Datasheet
History Price: $5.93000
In Stock: 37600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC100E175FNG Specification
Specification
Part No
MC100E175FNG
Category
Logic - Latches
Manufacturer
onsemi
Series
100E
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
9:9
Output Type
Standard
Voltage - Supply
4.2V ~ 5.5V
Independent Circuits
1
Delay Time - Propagation
800ps
Current - Output High, Low
-
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
MC100E175FNG Related Parts
MC100E150FN
onsemi
IC LATCH 6BIT D 5V ECL 28-PLCC
MC100E150FNG
onsemi
IC LATCH 6BIT D 5V ECL 28-PLCC
MC100E150FNR2
onsemi
IC LATCH 6BIT D 5V ECL 28-PLCC
MC100E150FNR2G
onsemi
IC LATCH 6BIT D 5V ECL 28-PLCC
MC100E175FN
onsemi
IC LATCH 9BIT PARITY ECL 28-PLCC
MC100E175FNR2
onsemi
IC LATCH 9BIT PARITY ECL 28-PLCC
MC100E175FNR2G
onsemi
IC LATCH 9BIT PARITY ECL 28-PLCC
MC10133L
onsemi
D LATCH HIGH LEVEL TRIGGERED
MC10134P
onsemi
D LATCH LOW LEVEL TRIGGERED
MC10175FN
onsemi
LATCH TRANSPARENT, D-TYPE
MC10175L
onsemi
LATCH TRANSPARENT, D-TYPE
MC10175P
onsemi
LATCH TRANSPARENT, D-TYPE
MC100E175FNG Compare Parts
MC100E175FNG vs MC1914F
MC100E175FNG vs MC14598BCPG
MC100E175FNG vs MC14598BCP
MC100E175FNG vs MC14099BFL1
MC100E175FNG vs MC14099BFELG
MC100E175FNG vs MC14099BDWR2G
MC100E175FNG vs MC14099BDWG
MC100E175FNG vs MC14099BCPG
MC100E175FNG vs MC14099BCP
MC100E175FNG vs MC14044BDR2G
MC100E175FNG vs MC14044BDG
MC100E175FNG vs MC14044BD
MC100E175FNG vs MC14044BCPG
MC100E175FNG vs MC14044BCP
MC100E175FNG vs MC14043BFR1
MC100E175FNG vs MC14043BFELG
MC100E175FNG vs MC14043BFEL
MC100E175FNG vs MC14043BF
MC100E175FNG vs MC14043BDR2G
MC100E175FNG vs MC14043BDR2
MC100E175FNG vs MC14043BDG
MC100E175FNG vs MC14043BD
MC100E175FNG vs MC14043BCPG
MC100E175FNG vs MC14042BFEL
MC100E175FNG vs MC14042BDR2G
MC100E175FNG vs MC14042BDR2
MC100E175FNG vs MC14042BDG
MC100E175FNG vs MC14042BD
MC100E175FNG vs MC14042BCPG
MC100E175FNG vs MC14042BCP
MC100E175FNG vs MC10H175PG
MC100E175FNG vs MC10H175P
MC100E175FNG vs MC10H175MG
MC100E175FNG vs MC10H175M
MC100E175FNG vs MC10H175L
MC100E175FNG vs MC10H175FNR2G
MC100E175FNG vs MC10H175FNR2
MC100E175FNG vs MC10H175FNG
MC100E175FNG vs MC10H175FN
MC100E175FNG vs MC10H173FN
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods