MC100EL16DG
MC100EL16DG
Active
Description:  IC RCVR ECL DIFFERENTL 5V 8SOIC
Manufacturer:  onsemi
Datasheet:   MC100EL16DG Datasheet
History Price: $7.64000
In Stock: 34000
MC100EL16DG vs MC14490DW
Manufacturer
Series
100EL
4000
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Differential Receiver
Contact Bounce Eliminator
Supply Voltage
4.2V ~ 5.7V
3V ~ 18V
Number of Bits
1
6
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
16-SOIC