☰
MC14490DW
MC14490DW
Active
Description:  IC ELIMINATOR BOUNCE HEX 16SOIC
Manufacturer:  onsemi
Datasheet:   MC14490DW Datasheet
History Price: Active
In Stock: 35280
MC14490DW Specification
Specification
Part No
MC14490DW
Category
Logic - Specialty Logic
Manufacturer
onsemi
Series
4000
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Contact Bounce Eliminator
Supply Voltage
3V ~ 18V
Number of Bits
6
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
MC14490DW PDF Datasheet
MC14490DW Related Parts
MC100E416FN
MC100E416FN
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNG
MC100E416FNG
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNR2
MC100E416FNR2
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNR2G
MC100E416FNR2G
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100EL16D
MC100EL16D
onsemi
IC RCVR ECL DIFFERENTL 5V 8SOIC
MC100EL16DG
MC100EL16DG
onsemi
IC RCVR ECL DIFFERENTL 5V 8SOIC
MC100EL16DR2
MC100EL16DR2
onsemi
IC RCVR ECL DIFFERENTL 5V 8-SOIC
MC100EL16DR2G
MC100EL16DR2G
onsemi
IC RCVR ECL DIFFERENTL 5V 8-SOIC
MC100EL16DT
MC100EL16DT
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTG
MC100EL16DTG
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTR2
MC100EL16DTR2
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTR2G
MC100EL16DTR2G
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC14490DW Compare Parts
  • MC14490DW vs MC14490FG
  • MC14490DW vs MC14490FELG
  • MC14490DW vs MC14490FEL
  • MC14490DW vs MC14490F
  • MC14490DW vs MC14490DWR2G
  • MC14490DW vs MC14490DWR2
  • MC14490DW vs MC14490DWG
  • MC14490DW vs MC14008BF
  • MC14490DW vs MC14008BDR2G
  • MC14490DW vs MC14008BDR2
  • MC14490DW vs MC14008BD
  • MC14490DW vs MC14008BCPG
  • MC14490DW vs MC14007UBFELG
  • MC14490DW vs MC14007UBDR2G
  • MC14490DW vs MC14007UBDR2
  • MC14490DW vs MC14007UBDG
  • MC14490DW vs MC14007UBD
  • MC14490DW vs MC14007UBCPG
  • MC14490DW vs MC14007UBCP
  • MC14490DW vs MC1229L
  • MC14490DW vs MC1229F
  • MC14490DW vs MC1221F
  • MC14490DW vs MC10LVEP16DTR2G
  • MC14490DW vs MC10LVEP16DTR2
  • MC14490DW vs MC10LVEP16DTG
  • MC14490DW vs MC10LVEP16DT
  • MC14490DW vs MC10LVEP16DR2G
  • MC14490DW vs MC10LVEP16DR2
  • MC14490DW vs MC10LVEP16DG
  • MC14490DW vs MC10LVEP16D
  • MC14490DW vs MC10H334FNR2G
  • MC14490DW vs MC10H334FNR2
  • MC14490DW vs MC10H334FNG
  • MC14490DW vs MC10H334FN
  • MC14490DW vs MC10H332PG
  • MC14490DW vs MC10H332P
  • MC14490DW vs MC10H332FNR2G
  • MC14490DW vs MC10H332FNR2
  • MC14490DW vs MC10H332FNG
  • MC14490DW vs MC10H332FN
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give