Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ onsemi MC10192L
MC10192L
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
BUS DRIVER, 10K SERIES, 2-BIT
Manufacturer:
onsemi
Datasheet:
MC10192L Datasheet
History Price: Active
In Stock: 46400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC10192L vs MC14503BDG
Part No
MC10192L
MC14503BDG
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
onsemi
onsemi
Series
-
4000B
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Logic Type
-
Buffer, Non-Inverting
Number of Elements
-
2
Number of Bits per Element
-
2, 4 (Hex)
Input Type
-
-
Output Type
-
3-State
Current - Output High, Low
-
14.1mA, 25mA
Voltage - Supply
-
3V ~ 18V
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC