Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ onsemi MC14503BDG
MC14503BDG
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER NON-INVERT 18V 16SOIC
Manufacturer:
onsemi
Datasheet:
MC14503BDG Datasheet
History Price: $0.34000
In Stock: 20640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC14503BDG Specification
Specification
Part No
MC14503BDG
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
onsemi
Series
4000B
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
2
Number of Bits per Element
2, 4 (Hex)
Input Type
-
Output Type
3-State
Current - Output High, Low
14.1mA, 25mA
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MC14503BDG PDF Datasheet
MC14503BDG Datasheet
Click and Download: MC14503BDG Datasheet
MC14503BDG Related Parts
MC100E122FNR2
onsemi
BUFFER, 100E SERIES, 9-FUNC, ECL
MC10188FN
onsemi
BUFFER 6-CH NON-INVERTING
MC10188L
onsemi
BUFFER, 10K SERIES, 6-FUNC, ECL
MC10188P
onsemi
BUFFER 6-CH NON-INVERTING
MC10189FN
onsemi
BUFFER 6-CH INVERTING
MC10189L
onsemi
BUFFER 6-CH INVERTING
MC10189P
onsemi
BUFFER 6-CH INVERTING
MC10192L
onsemi
BUS DRIVER, 10K SERIES, 2-BIT
MC10E122FN
onsemi
IC BUF NON-INVERT -5.7V 28PLCC
MC10E122FNG
onsemi
IC BUF NON-INVERT -5.7V 28PLCC
MC10E122FNR2
onsemi
IC BUF NON-INVERT -5.7V 28PLCC
MC10E122FNR2G
onsemi
IC BUF NON-INVERT -5.7V 28PLCC
MC14503BDG Compare Parts
MC14503BDG vs MC14503BF
MC14503BDG vs MC14503BDR2G
MC14503BDG vs MC14503BDR2
MC14503BDG vs MC14503BD
MC14503BDG vs MC14503BCPG
MC14503BDG vs MC14503BCP
MC14503BDG vs MC14502BDW
MC14503BDG vs MC14050BFL1
MC14503BDG vs MC14050BFELG
MC14503BDG vs MC14050BFEL
MC14503BDG vs MC14050BF
MC14503BDG vs MC14050BDTR2G
MC14503BDG vs MC14050BDTR2
MC14503BDG vs MC14050BDTG
MC14503BDG vs MC14050BDTEL
MC14503BDG vs MC14050BDT
MC14503BDG vs MC14050BDR2G
MC14503BDG vs MC14050BDR2
MC14503BDG vs MC14050BDG
MC14503BDG vs MC14050BCPG
MC14503BDG vs MC10H332FNG
MC14503BDG vs MC10H189PG
MC14503BDG vs MC10H189P
MC14503BDG vs MC10H189MG
MC14503BDG vs MC10H189MELG
MC14503BDG vs MC10H189MEL
MC14503BDG vs MC10H189M
MC14503BDG vs MC10H189L
MC14503BDG vs MC10H189FNR2G
MC14503BDG vs MC10H189FNR2
MC14503BDG vs MC10H189FNG
MC14503BDG vs MC10H189FN
MC14503BDG vs MC10H188PG
MC14503BDG vs MC10H188P
MC14503BDG vs MC10H188MG
MC14503BDG vs MC10H188MELG
MC14503BDG vs MC10H188MEL
MC14503BDG vs MC10H188M
MC14503BDG vs MC10H188L
MC14503BDG vs MC10H188FNR2G
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast