MC10E122FNG
MC10E122FNG
Obsolete
Description:  IC BUF NON-INVERT -5.7V 28PLCC
Manufacturer:  onsemi
Datasheet:   MC10E122FNG Datasheet
History Price: $5.93000
In Stock: 29200
MC10E122FNG vs MC14050BDTR2
Manufacturer
Series
10E
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
9
6
Number of Bits per Element
1
1
Input Type
-
-
Output Type
Push-Pull
Push-Pull
Current - Output High, Low
-
10mA, 40mA
Voltage - Supply
-4.2V ~ -5.7V
3V ~ 18V
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-PLCC (11.51x11.51)
16-TSSOP