MC10E122FNG
MC10E122FNG
Obsolete
Description:  IC BUF NON-INVERT -5.7V 28PLCC
Manufacturer:  onsemi
Datasheet:   MC10E122FNG Datasheet
History Price: $5.93000
In Stock: 29200
MC10E122FNG Specification
Specification
Part No
MC10E122FNG
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
onsemi
Series
10E
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
9
Number of Bits per Element
1
Input Type
-
Output Type
Push-Pull
Current - Output High, Low
-
Voltage - Supply
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
MC10E122FNG PDF Datasheet
MC10E122FNG Related Parts
MC100E122FNR2
MC100E122FNR2
onsemi
BUFFER, 100E SERIES, 9-FUNC, ECL
MC10188FN
MC10188FN
onsemi
BUFFER 6-CH NON-INVERTING
MC10188L
MC10188L
onsemi
BUFFER, 10K SERIES, 6-FUNC, ECL
MC10188P
MC10188P
onsemi
BUFFER 6-CH NON-INVERTING
MC10189FN
MC10189FN
onsemi
BUFFER 6-CH INVERTING
MC10189L
MC10189L
onsemi
BUFFER 6-CH INVERTING
MC10189P
MC10189P
onsemi
BUFFER 6-CH INVERTING
MC10192L
MC10192L
onsemi
BUS DRIVER, 10K SERIES, 2-BIT
MC10E122FN
MC10E122FN
onsemi
IC BUF NON-INVERT -5.7V 28PLCC
MC10E122FNR2
MC10E122FNR2
onsemi
IC BUF NON-INVERT -5.7V 28PLCC
MC10E122FNR2G
MC10E122FNR2G
onsemi
IC BUF NON-INVERT -5.7V 28PLCC
MC10EL12D
MC10EL12D
onsemi
IC BUFFER DRIVER ECL N-INV 8SOIC
MC10E122FNG Compare Parts
  • MC10E122FNG vs MC14503BF
  • MC10E122FNG vs MC14503BDR2G
  • MC10E122FNG vs MC14503BDR2
  • MC10E122FNG vs MC14503BDG
  • MC10E122FNG vs MC14503BD
  • MC10E122FNG vs MC14503BCPG
  • MC10E122FNG vs MC14503BCP
  • MC10E122FNG vs MC14502BDW
  • MC10E122FNG vs MC14050BFL1
  • MC10E122FNG vs MC14050BFELG
  • MC10E122FNG vs MC14050BFEL
  • MC10E122FNG vs MC14050BF
  • MC10E122FNG vs MC14050BDTR2G
  • MC10E122FNG vs MC14050BDTR2
  • MC10E122FNG vs MC14050BDTG
  • MC10E122FNG vs MC14050BDTEL
  • MC10E122FNG vs MC14050BDT
  • MC10E122FNG vs MC14050BDR2G
  • MC10E122FNG vs MC14050BDR2
  • MC10E122FNG vs MC14050BDG
  • MC10E122FNG vs MC14050BCPG
  • MC10E122FNG vs MC10H332FNG
  • MC10E122FNG vs MC10H189PG
  • MC10E122FNG vs MC10H189P
  • MC10E122FNG vs MC10H189MG
  • MC10E122FNG vs MC10H189MELG
  • MC10E122FNG vs MC10H189MEL
  • MC10E122FNG vs MC10H189M
  • MC10E122FNG vs MC10H189L
  • MC10E122FNG vs MC10H189FNR2G
  • MC10E122FNG vs MC10H189FNR2
  • MC10E122FNG vs MC10H189FNG
  • MC10E122FNG vs MC10H189FN
  • MC10E122FNG vs MC10H188PG
  • MC10E122FNG vs MC10H188P
  • MC10E122FNG vs MC10H188MG
  • MC10E122FNG vs MC10H188MELG
  • MC10E122FNG vs MC10H188MEL
  • MC10E122FNG vs MC10H188M
  • MC10E122FNG vs MC10H188L
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything