☰
MC10EL01D
MC10EL01D
Active
Description:  IC GATE OR/NOR ECL 4INP 5V 8SOIC
Manufacturer:  onsemi
Datasheet:   MC10EL01D Datasheet
History Price: $1.66000
In Stock: 25780
MC10EL01D vs MC100E104FNG
Manufacturer
Series
10EL
100E
Packaging
Tube
Tube
Status
Active
Obsolete
Logic Type
4 Input OR/NOR Gate
AND/NAND Gate
Number of Circuits
1
5
Number of Inputs
4
10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input
No
No
Output Type
Differential
Differential
Current - Output High, Low
-
-
Voltage - Supply
4.2V ~ 5.7V
4.2V ~ 5.7V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
28-LCC (J-Lead)
Supplier Device Package
8-SOIC
28-PLCC (11.51x11.51)