☰
MC10EL01D
MC10EL01D
Active
Description:  IC GATE OR/NOR ECL 4INP 5V 8SOIC
Manufacturer:  onsemi
Datasheet:   MC10EL01D Datasheet
History Price: $1.66000
In Stock: 25780
MC10EL01D Specification
Specification
Part No
MC10EL01D
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
onsemi
Series
10EL
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
4 Input OR/NOR Gate
Number of Circuits
1
Number of Inputs
4
Schmitt Trigger Input
No
Output Type
Differential
Current - Output High, Low
-
Voltage - Supply
4.2V ~ 5.7V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MC10EL01D PDF Datasheet
MC10EL01D Related Parts
MC1001P
MC1001P
Motorola
OR/NOR GATE, ECL, PDIP14
MC1003P
MC1003P
Motorola
OR/NOR GATE, ECL, PDIP14
MC1005P
MC1005P
Motorola
OR/NOR GATE, ECL, PDIP14
MC1006P
MC1006P
Motorola
OR/NOR GATE, ECL, PDIP14
MC100E101FN
MC100E101FN
onsemi
IC GATE OR/NOR QUAD 4INP 28-PLCC
MC100E101FNG
MC100E101FNG
onsemi
IC GATE OR/NOR QUAD 4INP 28-PLCC
MC100E101FNR2
MC100E101FNR2
onsemi
IC GATE OR/NOR QUAD 4INP 28-PLCC
MC100E101FNR2G
MC100E101FNR2G
onsemi
IC GATE OR/NOR QUAD 4INP 28-PLCC
MC100E104FN
MC100E104FN
onsemi
IC GATE AND/NAND QD 2INP 28-PLCC
MC100E104FNG
MC100E104FNG
onsemi
IC GATE AND/NAND QD 2INP 28-PLCC
MC100E104FNR2
MC100E104FNR2
onsemi
IC GATE AND/NAND QD 2INP 28-PLCC
MC100E104FNR2G
MC100E104FNR2G
onsemi
IC GATE AND/NAND QD 2INP 28-PLCC
MC10EL01D Description

The onsemi MC10EL01D is a high-speed ECL (Emitter-Coupled Logic) to TTL (Transistor-Transistor Logic) and CMOS compatible differential line receiver. Designed for applications requiring low propagation delay and high-speed data transmission, it is ideal for digital communication, clock distribution, and interface conversion in high-performance systems.

## Logic Family and Performance

* Logic type: ECL to TTL/CMOS compatible
* Propagation delay (tPLH/tPHL): typical 1.3 ns at VCC = 5 V, VEE = -5.2 V
* Transition time: typically 0.3 ns
* Input voltage range: differential inputs ±0.8 V to ±1.3 V
* Output type: TTL/CMOS compatible, capable of driving standard logic loads

The device provides high-speed signal conversion with minimal delay, suitable for low-latency digital systems and clocking applications.

## Electrical Characteristics

* Supply voltage:

* VCC = 4.75 V to 5.25 V
* VEE = -5.2 V (negative supply for ECL input stage)
* Input current: typical 0.1 μA (high impedance input)
* Output current: standard TTL/CMOS load (up to 15 pF)
* Power dissipation: typical 0.5 W at full operation
* Input threshold differential voltage: 200 mV typical for logic level detection

The device ensures robust operation under standard ECL input swings while providing TTL/CMOS compatible output levels.

## Input and Output Features

* Differential input configuration for noise immunity and high-speed operation
* True ECL input stage with common-mode voltage tolerance
* Single-ended output compatible with TTL and CMOS logic families
* High fan-out capability: can drive multiple standard TTL loads

These features make the MC10EL01D ideal for converting high-speed differential signals to single-ended digital signals with minimal distortion.

## Timing and Signal Integrity

* Propagation delay symmetry: typical ±0.1 ns between rising and falling edges
* Duty cycle distortion: minimal, supporting precise clock and data alignment
* Input-to-output delay matching allows consistent timing across multiple devices
* Crosstalk: minimized due to differential input design

This timing performance ensures accurate signal conversion for clocking and synchronization in complex digital systems.

## Packaging and Mechanical Features

* Package: 8-lead SOIC (Small Outline Integrated Circuit)
* Lead pitch: 1.27 mm
* Typical dimensions: 4.9 mm × 3.9 mm body size
* Lead finish: standard tin-lead or RoHS-compliant matte tin
* Mounting: surface-mount compatible with standard PCB assembly

The compact package allows for high-density PCB layouts while maintaining thermal and electrical performance.

## Applications

* High-speed digital communication interfaces
* Clock distribution networks for digital systems
* Data conversion and signal level translation from ECL to TTL/CMOS
* High-performance computing and networking equipment
* Test and measurement instruments requiring low-latency digital reception

The MC10EL01D is a specialized device enabling precise, low-latency conversion from differential ECL signals to standard logic levels, making it a key component in high-speed digital design environments.
MC10EL01D Compare Parts
  • MC10EL01D vs MC14572UBDR2G
  • MC10EL01D vs MC14572UBDR2
  • MC10EL01D vs MC14572UBDG
  • MC10EL01D vs MC14572UBD
  • MC10EL01D vs MC14572UBCPG
  • MC10EL01D vs MC14069UBFR1
  • MC10EL01D vs MC14069UBFL1
  • MC10EL01D vs MC14069UBF
  • MC10EL01D vs MC14007UBFEL
  • MC10EL01D vs MC1226F
  • MC10EL01D vs MC1224L
  • MC10EL01D vs MC1204L
  • MC10EL01D vs MC1201L
  • MC10EL01D vs MC1201F
  • MC10EL01D vs MC10XS6200EK574
  • MC10EL01D vs MC10H209P
  • MC10EL01D vs MC10H209MELG
  • MC10EL01D vs MC10H209MEL
  • MC10EL01D vs MC10H209M
  • MC10EL01D vs MC10H209L
  • MC10EL01D vs MC10H209FNR2G
  • MC10EL01D vs MC10H209FNR2
  • MC10EL01D vs MC10H209FNG
  • MC10EL01D vs MC10H209FN
  • MC10EL01D vs MC10H121PG
  • MC10EL01D vs MC10H121P
  • MC10EL01D vs MC10H121MG
  • MC10EL01D vs MC10H121MELG
  • MC10EL01D vs MC10H121MEL
  • MC10EL01D vs MC10H121M
  • MC10EL01D vs MC10H121L
  • MC10EL01D vs MC10H121FNR2G
  • MC10EL01D vs MC10H121FNR2
  • MC10EL01D vs MC10H121FNG
  • MC10EL01D vs MC10H121FN
  • MC10EL01D vs MC10H117PG
  • MC10EL01D vs MC10H117P
  • MC10EL01D vs MC10H117MG
  • MC10EL01D vs MC10H117MELG
  • MC10EL01D vs MC10H117MEL
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase