MC10EL12D
MC10EL12D
Active
Description:  IC BUFFER DRIVER ECL N-INV 8SOIC
Manufacturer:  onsemi
Datasheet:   MC10EL12D Datasheet
History Price: $1.66000
In Stock: 28400
MC10EL12D vs MC14503BD
Manufacturer
Series
10EL
4000B
Packaging
Tube
Tube
Status
Active
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
2
Number of Bits per Element
1
2, 4 (Hex)
Input Type
-
-
Output Type
-
3-State
Current - Output High, Low
-
14.1mA, 25mA
Voltage - Supply
4.2V ~ 5.7V
3V ~ 18V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-SOIC