MC14503BD
MC14503BD
Obsolete
Description:  IC BUFFER NON-INVERT 18V 16SOIC
Manufacturer:  onsemi
Datasheet:   MC14503BD Datasheet
History Price: Obsolete
In Stock: 34400
MC14503BD Specification
Specification
Part No
MC14503BD
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
onsemi
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
2
Number of Bits per Element
2, 4 (Hex)
Input Type
-
Output Type
3-State
Current - Output High, Low
14.1mA, 25mA
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MC14503BD PDF Datasheet
MC14503BD Related Parts
MC100E122FNR2
MC100E122FNR2
onsemi
BUFFER, 100E SERIES, 9-FUNC, ECL
MC10188FN
MC10188FN
onsemi
BUFFER 6-CH NON-INVERTING
MC10188L
MC10188L
onsemi
BUFFER, 10K SERIES, 6-FUNC, ECL
MC10188P
MC10188P
onsemi
BUFFER 6-CH NON-INVERTING
MC10189FN
MC10189FN
onsemi
BUFFER 6-CH INVERTING
MC10189L
MC10189L
onsemi
BUFFER 6-CH INVERTING
MC10189P
MC10189P
onsemi
BUFFER 6-CH INVERTING
MC10192L
MC10192L
onsemi
BUS DRIVER, 10K SERIES, 2-BIT
MC10E122FN
MC10E122FN
onsemi
IC BUF NON-INVERT -5.7V 28PLCC
MC10E122FNG
MC10E122FNG
onsemi
IC BUF NON-INVERT -5.7V 28PLCC
MC10E122FNR2
MC10E122FNR2
onsemi
IC BUF NON-INVERT -5.7V 28PLCC
MC10E122FNR2G
MC10E122FNR2G
onsemi
IC BUF NON-INVERT -5.7V 28PLCC
MC14503BD Compare Parts
  • MC14503BD vs MC14503BF
  • MC14503BD vs MC14503BDR2G
  • MC14503BD vs MC14503BDR2
  • MC14503BD vs MC14503BDG
  • MC14503BD vs MC14503BCPG
  • MC14503BD vs MC14503BCP
  • MC14503BD vs MC14502BDW
  • MC14503BD vs MC14050BFL1
  • MC14503BD vs MC14050BFELG
  • MC14503BD vs MC14050BFEL
  • MC14503BD vs MC14050BF
  • MC14503BD vs MC14050BDTR2G
  • MC14503BD vs MC14050BDTR2
  • MC14503BD vs MC14050BDTG
  • MC14503BD vs MC14050BDTEL
  • MC14503BD vs MC14050BDT
  • MC14503BD vs MC14050BDR2G
  • MC14503BD vs MC14050BDR2
  • MC14503BD vs MC14050BDG
  • MC14503BD vs MC14050BCPG
  • MC14503BD vs MC10H332FNG
  • MC14503BD vs MC10H189PG
  • MC14503BD vs MC10H189P
  • MC14503BD vs MC10H189MG
  • MC14503BD vs MC10H189MELG
  • MC14503BD vs MC10H189MEL
  • MC14503BD vs MC10H189M
  • MC14503BD vs MC10H189L
  • MC14503BD vs MC10H189FNR2G
  • MC14503BD vs MC10H189FNR2
  • MC14503BD vs MC10H189FNG
  • MC14503BD vs MC10H189FN
  • MC14503BD vs MC10H188PG
  • MC14503BD vs MC10H188P
  • MC14503BD vs MC10H188MG
  • MC14503BD vs MC10H188MELG
  • MC14503BD vs MC10H188MEL
  • MC14503BD vs MC10H188M
  • MC14503BD vs MC10H188L
  • MC14503BD vs MC10H188FNR2G
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.