MC10H188L
MC10H188L
Obsolete
Description:  IC BUF NON-INVERT -5.46V 16CDIP
Manufacturer:  onsemi
Datasheet:   MC10H188L Datasheet
History Price: Obsolete
In Stock: 10400
MC10H188L vs MC14503BD
Manufacturer
Series
10H
4000B
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
2
Number of Bits per Element
6
2, 4 (Hex)
Input Type
-
-
Output Type
Push-Pull
3-State
Current - Output High, Low
-
14.1mA, 25mA
Voltage - Supply
-4.94V ~ -5.46V
3V ~ 18V
Operating Temperature
0 ℃ ~ 75 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
16-SOIC