Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ onsemi MC10H188M
MC10H188M
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUF NON-INVRT -5.46V 16SOEIAJ
Manufacturer:
onsemi
Datasheet:
MC10H188M Datasheet
History Price: $4.99000
In Stock: 26800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC10H188M vs MC14050BDR2
Part No
MC10H188M
MC14050BDR2
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
onsemi
onsemi
Series
10H
4000B
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
6
Number of Bits per Element
6
1
Input Type
-
-
Output Type
Push-Pull
-
Current - Output High, Low
-
10mA, 40mA
Voltage - Supply
-4.94V ~ -5.46V
3V ~ 18V
Operating Temperature
0 ℃ ~ 75 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOEIAJ
16-SOIC