MC10H188M
MC10H188M
Obsolete
Description:  IC BUF NON-INVRT -5.46V 16SOEIAJ
Manufacturer:  onsemi
Datasheet:   MC10H188M Datasheet
History Price: $4.99000
In Stock: 26800
MC10H188M Specification
Specification
Part No
MC10H188M
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
onsemi
Series
10H
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
1
Number of Bits per Element
6
Input Type
-
Output Type
Push-Pull
Current - Output High, Low
-
Voltage - Supply
-4.94V ~ -5.46V
Operating Temperature
0 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOEIAJ
MC10H188M PDF Datasheet
MC10H188M Related Parts
MC100E122FNR2
MC100E122FNR2
onsemi
BUFFER, 100E SERIES, 9-FUNC, ECL
MC10188FN
MC10188FN
onsemi
BUFFER 6-CH NON-INVERTING
MC10188L
MC10188L
onsemi
BUFFER, 10K SERIES, 6-FUNC, ECL
MC10188P
MC10188P
onsemi
BUFFER 6-CH NON-INVERTING
MC10189FN
MC10189FN
onsemi
BUFFER 6-CH INVERTING
MC10189L
MC10189L
onsemi
BUFFER 6-CH INVERTING
MC10189P
MC10189P
onsemi
BUFFER 6-CH INVERTING
MC10192L
MC10192L
onsemi
BUS DRIVER, 10K SERIES, 2-BIT
MC10E122FN
MC10E122FN
onsemi
IC BUF NON-INVERT -5.7V 28PLCC
MC10E122FNG
MC10E122FNG
onsemi
IC BUF NON-INVERT -5.7V 28PLCC
MC10E122FNR2
MC10E122FNR2
onsemi
IC BUF NON-INVERT -5.7V 28PLCC
MC10E122FNR2G
MC10E122FNR2G
onsemi
IC BUF NON-INVERT -5.7V 28PLCC
MC10H188M Compare Parts
  • MC10H188M vs MC14503BF
  • MC10H188M vs MC14503BDR2G
  • MC10H188M vs MC14503BDR2
  • MC10H188M vs MC14503BDG
  • MC10H188M vs MC14503BD
  • MC10H188M vs MC14503BCPG
  • MC10H188M vs MC14503BCP
  • MC10H188M vs MC14502BDW
  • MC10H188M vs MC14050BFL1
  • MC10H188M vs MC14050BFELG
  • MC10H188M vs MC14050BFEL
  • MC10H188M vs MC14050BF
  • MC10H188M vs MC14050BDTR2G
  • MC10H188M vs MC14050BDTR2
  • MC10H188M vs MC14050BDTG
  • MC10H188M vs MC14050BDTEL
  • MC10H188M vs MC14050BDT
  • MC10H188M vs MC14050BDR2G
  • MC10H188M vs MC14050BDR2
  • MC10H188M vs MC14050BDG
  • MC10H188M vs MC14050BCPG
  • MC10H188M vs MC10H332FNG
  • MC10H188M vs MC10H189PG
  • MC10H188M vs MC10H189P
  • MC10H188M vs MC10H189MG
  • MC10H188M vs MC10H189MELG
  • MC10H188M vs MC10H189MEL
  • MC10H188M vs MC10H189M
  • MC10H188M vs MC10H189L
  • MC10H188M vs MC10H189FNR2G
  • MC10H188M vs MC10H189FNR2
  • MC10H188M vs MC10H189FNG
  • MC10H188M vs MC10H189FN
  • MC10H188M vs MC10H188PG
  • MC10H188M vs MC10H188P
  • MC10H188M vs MC10H188MG
  • MC10H188M vs MC10H188MELG
  • MC10H188M vs MC10H188MEL
  • MC10H188M vs MC10H188L
  • MC10H188M vs MC10H188FNR2G
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.