MC10LVEP16DR2
MC10LVEP16DR2
Obsolete
Description:  IC RECEIVER/DRVR DIFF ECL 8-SOIC
Manufacturer:  onsemi
History Price: $2.66000
In Stock: 44400
MC10LVEP16DR2 vs MC14490DW
Manufacturer
Series
MC
4000
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Logic Type
Differential Receiver/Driver
Contact Bounce Eliminator
Supply Voltage
2.375V ~ 3.8V
3V ~ 18V
Number of Bits
-
6
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
16-SOIC