Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ Motorola MC1229L
MC1229L
Active
Logic - Specialty Logic
Description:
LOGIC CIRCUIT, ECL
Manufacturer:
Motorola
Datasheet:
MC1229L Datasheet
History Price: $14.50000
In Stock: 5200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC1229L vs MC10H334FNG
Part No
MC1229L
MC10H334FNG
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
Motorola
onsemi
Series
MC1200
10H
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Logic Gate Array
Driver/Receiver
Supply Voltage
5.5V
-
Number of Bits
6
4
Operating Temperature
-55℃ ~ 125℃
0℃ ~ 75℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-CDIP (0.300", 7.62mm)
20-LCC (J-Lead)
Supplier Device Package
14-CDIP
20-PLCC (9x9)