MC1229L
MC1229L
Active
Description:  LOGIC CIRCUIT, ECL
Manufacturer:  Motorola
Datasheet:   MC1229L Datasheet
History Price: $14.50000
In Stock: 5200
MC1229L Specification
Specification
Part No
MC1229L
Category
Logic - Specialty Logic
Manufacturer
Motorola
Series
MC1200
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Logic Gate Array
Supply Voltage
5.5V
Number of Bits
6
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CDIP
MC1229L PDF Datasheet
MC1229L Related Parts
MC100E416FN
MC100E416FN
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNG
MC100E416FNG
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNR2
MC100E416FNR2
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNR2G
MC100E416FNR2G
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100EL16D
MC100EL16D
onsemi
IC RCVR ECL DIFFERENTL 5V 8SOIC
MC100EL16DG
MC100EL16DG
onsemi
IC RCVR ECL DIFFERENTL 5V 8SOIC
MC100EL16DR2
MC100EL16DR2
onsemi
IC RCVR ECL DIFFERENTL 5V 8-SOIC
MC100EL16DR2G
MC100EL16DR2G
onsemi
IC RCVR ECL DIFFERENTL 5V 8-SOIC
MC100EL16DT
MC100EL16DT
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTG
MC100EL16DTG
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTR2
MC100EL16DTR2
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTR2G
MC100EL16DTR2G
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC1229L Compare Parts
  • MC1229L vs MC14490FG
  • MC1229L vs MC14490FELG
  • MC1229L vs MC14490FEL
  • MC1229L vs MC14490F
  • MC1229L vs MC14490DWR2G
  • MC1229L vs MC14490DWR2
  • MC1229L vs MC14490DWG
  • MC1229L vs MC14490DW
  • MC1229L vs MC14008BF
  • MC1229L vs MC14008BDR2G
  • MC1229L vs MC14008BDR2
  • MC1229L vs MC14008BD
  • MC1229L vs MC14008BCPG
  • MC1229L vs MC14007UBFELG
  • MC1229L vs MC14007UBDR2G
  • MC1229L vs MC14007UBDR2
  • MC1229L vs MC14007UBDG
  • MC1229L vs MC14007UBD
  • MC1229L vs MC14007UBCPG
  • MC1229L vs MC14007UBCP
  • MC1229L vs MC1229F
  • MC1229L vs MC1221F
  • MC1229L vs MC10LVEP16DTR2G
  • MC1229L vs MC10LVEP16DTR2
  • MC1229L vs MC10LVEP16DTG
  • MC1229L vs MC10LVEP16DT
  • MC1229L vs MC10LVEP16DR2G
  • MC1229L vs MC10LVEP16DR2
  • MC1229L vs MC10LVEP16DG
  • MC1229L vs MC10LVEP16D
  • MC1229L vs MC10H334FNR2G
  • MC1229L vs MC10H334FNR2
  • MC1229L vs MC10H334FNG
  • MC1229L vs MC10H334FN
  • MC1229L vs MC10H332PG
  • MC1229L vs MC10H332P
  • MC1229L vs MC10H332FNR2G
  • MC1229L vs MC10H332FNR2
  • MC1229L vs MC10H332FNG
  • MC1229L vs MC10H332FN
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller