Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi MC14008BCPG
MC14008BCPG
Obsolete
Logic - Specialty Logic
Description:
IC FULL ADDER 4BIT P/N 16-DIP
Manufacturer:
onsemi
Datasheet:
MC14008BCPG Datasheet
History Price: $0.29000
In Stock: 49600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC14008BCPG vs MC1221F
Part No
MC14008BCPG
MC1221F
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
Motorola
Series
4000B
MC1200
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Full Adder
Full Subtractor
Supply Voltage
3V ~ 18V
5.2V
Number of Bits
4
2
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
14-CFlatpack
Supplier Device Package
16-PDIP
14-CFlatPack