☰
MC14008BCPG
MC14008BCPG
Obsolete
Description:  IC FULL ADDER 4BIT P/N 16-DIP
Manufacturer:  onsemi
Datasheet:   MC14008BCPG Datasheet
History Price: $0.29000
In Stock: 19680
MC14008BCPG Specification
Specification
Part No
MC14008BCPG
Category
Logic - Specialty Logic
Manufacturer
onsemi
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Full Adder
Supply Voltage
3V ~ 18V
Number of Bits
4
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
MC14008BCPG PDF Datasheet
MC14008BCPG Related Parts
MC100E416FN
MC100E416FN
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNG
MC100E416FNG
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNR2
MC100E416FNR2
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNR2G
MC100E416FNR2G
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100EL16D
MC100EL16D
onsemi
IC RCVR ECL DIFFERENTL 5V 8SOIC
MC100EL16DG
MC100EL16DG
onsemi
IC RCVR ECL DIFFERENTL 5V 8SOIC
MC100EL16DR2
MC100EL16DR2
onsemi
IC RCVR ECL DIFFERENTL 5V 8-SOIC
MC100EL16DR2G
MC100EL16DR2G
onsemi
IC RCVR ECL DIFFERENTL 5V 8-SOIC
MC100EL16DT
MC100EL16DT
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTG
MC100EL16DTG
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTR2
MC100EL16DTR2
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTR2G
MC100EL16DTR2G
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC14008BCPG Description
The onsemi MC14008BCPG is a versatile and widely used integrated circuit (IC) that belongs to the family of CMOS (Complementary Metal-Oxide-Semiconductor) logic devices. Specifically, it is a quad 2-input multiplexer/demultiplexer, which means it can be used to select one of several input signals and route it to a single output or vice versa. This IC is particularly useful in digital applications where signal routing and selection are required.

## Overview

The MC14008BCPG is designed to operate in a variety of digital circuits, providing flexibility and efficiency in signal management. Its CMOS technology allows for low power consumption and high noise immunity, making it suitable for battery-operated devices and applications where power efficiency is critical.

## Key Specifications

1. Device Type: Quad 2-Input Multiplexer/Demultiplexer
- The device contains four independent 2-input multiplexers/demultiplexers, allowing for multiple signal routing options within a single package.

2. Supply Voltage:
- Operating Voltage Range: 3V to 15V
- This wide voltage range makes the MC14008BCPG compatible with various power supply levels, enhancing its versatility in different applications.

3. Input Logic Levels:
- High-Level Input Voltage (V_IH): Typically 2.0V (at V_DD = 5V)
- Low-Level Input Voltage (V_IL): Typically 0.8V (at V_DD = 5V)
- These input levels ensure compatibility with standard logic levels in digital circuits.

4. Output Logic Levels:
- High-Level Output Voltage (V_OH): Typically V_DD - 0.1V (at V_DD = 5V)
- Low-Level Output Voltage (V_OL): Typically 0.1V (at V_DD = 5V)
- The output levels are designed to drive standard logic inputs effectively.

5. Propagation Delay:
- The typical propagation delay from input to output is around 10 ns at V_DD = 5V, which is suitable for high-speed applications.

6. Power Consumption:
- The MC14008BCPG features low static power consumption, typically in the microampere range, making it ideal for low-power applications.

7. Temperature Range:
- Operating Temperature Range: -40°C to +85°C
- This temperature range allows the device to be used in various environmental conditions, including industrial applications.

8. Package Type:
- The MC14008BCPG is available in a 14-pin DIP (Dual In-line Package) configuration, which facilitates easy integration into circuit boards.

## Applications

The onsemi MC14008BCPG is suitable for a wide range of applications, including:

- Data Routing: Used in digital systems to route data from multiple sources to a single destination or vice versa.
- Signal Selection: Ideal for applications where multiple signals need to be selected based on control inputs, such as in communication systems.
- Multiplexing in Communication Systems: Employed in telecommunication devices to manage multiple data streams efficiently.
- Control Systems: Utilized in various control applications where signal selection and routing are necessary.
- Consumer Electronics: Found in devices like televisions, audio systems, and other consumer electronics that require signal management.

## Conclusion

The onsemi MC14008BCPG is a highly functional quad 2-input multiplexer/demultiplexer that offers flexibility, low power consumption, and compatibility with a wide range of digital applications. Its CMOS technology ensures high performance and reliability, making it an excellent choice for engineers and designers looking to implement efficient signal routing solutions in their projects. Whether in consumer electronics, communication systems, or industrial applications, the MC14008BCPG provides the necessary features to meet the demands of modern digital circuits.
MC14008BCPG Compare Parts
  • MC14008BCPG vs MC14490FG
  • MC14008BCPG vs MC14490FELG
  • MC14008BCPG vs MC14490FEL
  • MC14008BCPG vs MC14490F
  • MC14008BCPG vs MC14490DWR2G
  • MC14008BCPG vs MC14490DWR2
  • MC14008BCPG vs MC14490DWG
  • MC14008BCPG vs MC14490DW
  • MC14008BCPG vs MC14008BF
  • MC14008BCPG vs MC14008BDR2G
  • MC14008BCPG vs MC14008BDR2
  • MC14008BCPG vs MC14008BD
  • MC14008BCPG vs MC14007UBFELG
  • MC14008BCPG vs MC14007UBDR2G
  • MC14008BCPG vs MC14007UBDR2
  • MC14008BCPG vs MC14007UBDG
  • MC14008BCPG vs MC14007UBD
  • MC14008BCPG vs MC14007UBCPG
  • MC14008BCPG vs MC14007UBCP
  • MC14008BCPG vs MC1229L
  • MC14008BCPG vs MC1229F
  • MC14008BCPG vs MC1221F
  • MC14008BCPG vs MC10LVEP16DTR2G
  • MC14008BCPG vs MC10LVEP16DTR2
  • MC14008BCPG vs MC10LVEP16DTG
  • MC14008BCPG vs MC10LVEP16DT
  • MC14008BCPG vs MC10LVEP16DR2G
  • MC14008BCPG vs MC10LVEP16DR2
  • MC14008BCPG vs MC10LVEP16DG
  • MC14008BCPG vs MC10LVEP16D
  • MC14008BCPG vs MC10H334FNR2G
  • MC14008BCPG vs MC10H334FNR2
  • MC14008BCPG vs MC10H334FNG
  • MC14008BCPG vs MC10H334FN
  • MC14008BCPG vs MC10H332PG
  • MC14008BCPG vs MC10H332P
  • MC14008BCPG vs MC10H332FNR2G
  • MC14008BCPG vs MC10H332FNR2
  • MC14008BCPG vs MC10H332FNG
  • MC14008BCPG vs MC10H332FN
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give