MC14013BCPG
MC14013BCPG
Obsolete
Description:  IC FF D-TYPE DUAL 1BIT 14DIP
Manufacturer:  onsemi
Datasheet:   MC14013BCPG Datasheet
History Price: Obsolete
In Stock: 44000
MC14013BCPG vs MC1222F
Manufacturer
Series
4000B
MC1200
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Set(Preset) and Reset
Set(Preset) and Reset
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
2
1
Number of Bits per Element
1
1
Clock Frequency
14 MHz
-
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
-
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
8.8mA, 8.8mA
-
Voltage - Supply
3V ~ 18V
5.2V
Current - Quiescent (Iq)
4 μA
27 mA
Input Capacitance
5 pF
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-PDIP
14-CFlatPack
Package / Case
14-DIP (0.300", 7.62mm)
14-CFlatpack