MC1222F
MC1222F
Active
Description:  D FLIP-FLOP
Manufacturer:  Motorola
Datasheet:   MC1222F Datasheet
History Price: $21.84000
In Stock: 44800
MC1222F Specification
Specification
Part No
MC1222F
Category
Logic - Flip Flops
Manufacturer
Motorola
Series
MC1200
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
D-Type
Output Type
Complementary
Number of Elements
1
Number of Bits per Element
1
Clock Frequency
-
Max Propagation Delay @ V, Max CL
-
Trigger Type
Positive Edge
Current - Output High, Low
-
Voltage - Supply
5.2V
Current - Quiescent (Iq)
27 mA
Input Capacitance
-
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-CFlatPack
Package / Case
14-CFlatpack
MC1222F PDF Datasheet
MC1222F Related Parts
MC100E131FN
MC100E131FN
onsemi
IC FF D-TYPE SNGL 4BIT 28PLCC
MC100E131FNG
MC100E131FNG
onsemi
IC FF D-TYPE SNGL 4BIT 28PLCC
MC100E131FNR2
MC100E131FNR2
onsemi
IC FF D-TYPE SNGL 4BIT 28PLCC
MC100E131FNR2G
MC100E131FNR2G
onsemi
IC FF D-TYPE SNGL 4BIT 28PLCC
MC100E151FN
MC100E151FN
onsemi
IC FF D-TYPE SNGL 6BIT 28PLCC
MC100E151FNR2
MC100E151FNR2
onsemi
IC FF D-TYPE SNGL 6BIT 28PLCC
MC100E151FNR2G
MC100E151FNR2G
onsemi
IC FF D-TYPE SNGL 6BIT 28PLCC
MC100E431FN
MC100E431FN
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
MC100E431FNG
MC100E431FNG
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
MC100E431FNR2
MC100E431FNR2
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
MC100E431FNR2G
MC100E431FNR2G
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
MC100E451FN
MC100E451FN
onsemi
IC FF D-TYPE SNGL 6BIT 28PLCC
MC1222F Compare Parts
  • MC1222F vs MC14175BFELG
  • MC1222F vs MC14175BDR2G
  • MC1222F vs MC14175BDG
  • MC1222F vs MC14175BD
  • MC1222F vs MC14175BCPG
  • MC1222F vs MC14175BCP
  • MC1222F vs MC14174BDR2G
  • MC1222F vs MC14174BDR2
  • MC1222F vs MC14174BD
  • MC1222F vs MC14174BCPG
  • MC1222F vs MC14076BDR2G
  • MC1222F vs MC14076BDR2
  • MC1222F vs MC14076BDG
  • MC1222F vs MC14076BD
  • MC1222F vs MC14076BCPG
  • MC1222F vs MC14076BCP
  • MC1222F vs MC14027BFR1
  • MC1222F vs MC14027BFL1
  • MC1222F vs MC14027BF
  • MC1222F vs MC14027BDR2G
  • MC1222F vs MC14027BDR2
  • MC1222F vs MC14027BDG
  • MC1222F vs MC14027BD
  • MC1222F vs MC14027BCPG
  • MC1222F vs MC14013BFL2
  • MC1222F vs MC14013BFL1
  • MC1222F vs MC14013BFG
  • MC1222F vs MC14013BFELG
  • MC1222F vs MC14013BFEL
  • MC1222F vs MC14013BF
  • MC1222F vs MC14013BDTR2G
  • MC1222F vs MC14013BDTR2
  • MC1222F vs MC14013BDT
  • MC1222F vs MC14013BDR2G
  • MC1222F vs MC14013BDR2
  • MC1222F vs MC14013BDG
  • MC1222F vs MC14013BD
  • MC1222F vs MC14013BCPG
  • MC1222F vs MC1233L
  • MC1222F vs MC1233F
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!