MC14175BCP
MC14175BCP
Active
Description:  IC FLIP FLOP QUAD TYPE D 16-DIP
Manufacturer:  onsemi
Datasheet:   MC14175BCP Datasheet
History Price: $0.15000
In Stock: 35200
MC14175BCP vs MC1222F
Manufacturer
Series
4000B
MC1200
Packaging
Tube
Bulk
Status
Active
Active
Function
Reset
Set(Preset) and Reset
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
1
1
Number of Bits per Element
4
1
Clock Frequency
14 MHz
-
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
8mA, 8mA
-
Voltage - Supply
3V ~ 18V
5.2V
Current - Quiescent (Iq)
-
27 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
16-PDIP
14-CFlatPack
Package / Case
16-DIP (0.300", 7.62mm)
14-CFlatpack