MC14175BCPG
MC14175BCPG
Obsolete
Description:  IC FF D-TYPE SNGL 4BIT 16DIP
Manufacturer:  onsemi
Datasheet:   MC14175BCPG Datasheet
History Price: $0.29000
In Stock: 1600
MC14175BCPG vs MC14013BDTR2
Manufacturer
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Reset
Set(Preset) and Reset
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
1
2
Number of Bits per Element
4
1
Clock Frequency
14 MHz
14 MHz
Max Propagation Delay @ V, Max CL
120ns @ 15V, 50pF
100ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
8.8mA, 8.8mA
8.8mA, 8.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Iq)
20 μA
4 μA
Input Capacitance
5 pF
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
16-PDIP
14-TSSOP
Package / Case
16-DIP (0.300", 7.62mm)
14-TSSOP (0.173", 4.40mm Width)