☰
MC14013BDTR2
MC14013BDTR2
Obsolete
Description:  IC FF D-TYPE DUAL 1BIT 14TSSOP
Manufacturer:  onsemi
History Price: $0.22000
In Stock: 43920
MC14013BDTR2 Specification
Specification
Part No
MC14013BDTR2
Category
Logic - Flip Flops
Manufacturer
onsemi
Series
4000B
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
D-Type
Output Type
Complementary
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
14 MHz
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
8.8mA, 8.8mA
Voltage - Supply
3V ~ 18V
Current - Quiescent (Iq)
4 μA
Input Capacitance
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
14-TSSOP
Package / Case
14-TSSOP (0.173", 4.40mm Width)
MC14013BDTR2 PDF Datasheet
MC14013BDTR2 Related Parts
MC100E131FN
MC100E131FN
onsemi
IC FF D-TYPE SNGL 4BIT 28PLCC
MC100E131FNG
MC100E131FNG
onsemi
IC FF D-TYPE SNGL 4BIT 28PLCC
MC100E131FNR2
MC100E131FNR2
onsemi
IC FF D-TYPE SNGL 4BIT 28PLCC
MC100E131FNR2G
MC100E131FNR2G
onsemi
IC FF D-TYPE SNGL 4BIT 28PLCC
MC100E151FN
MC100E151FN
onsemi
IC FF D-TYPE SNGL 6BIT 28PLCC
MC100E151FNR2
MC100E151FNR2
onsemi
IC FF D-TYPE SNGL 6BIT 28PLCC
MC100E151FNR2G
MC100E151FNR2G
onsemi
IC FF D-TYPE SNGL 6BIT 28PLCC
MC100E431FN
MC100E431FN
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
MC100E431FNG
MC100E431FNG
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
MC100E431FNR2
MC100E431FNR2
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
MC100E431FNR2G
MC100E431FNR2G
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
MC100E451FN
MC100E451FN
onsemi
IC FF D-TYPE SNGL 6BIT 28PLCC
MC14013BDTR2 Compare Parts
  • MC14013BDTR2 vs MC14175BFELG
  • MC14013BDTR2 vs MC14175BDR2G
  • MC14013BDTR2 vs MC14175BDG
  • MC14013BDTR2 vs MC14175BD
  • MC14013BDTR2 vs MC14175BCPG
  • MC14013BDTR2 vs MC14175BCP
  • MC14013BDTR2 vs MC14174BDR2G
  • MC14013BDTR2 vs MC14174BDR2
  • MC14013BDTR2 vs MC14174BD
  • MC14013BDTR2 vs MC14174BCPG
  • MC14013BDTR2 vs MC14076BDR2G
  • MC14013BDTR2 vs MC14076BDR2
  • MC14013BDTR2 vs MC14076BDG
  • MC14013BDTR2 vs MC14076BD
  • MC14013BDTR2 vs MC14076BCPG
  • MC14013BDTR2 vs MC14076BCP
  • MC14013BDTR2 vs MC14027BFR1
  • MC14013BDTR2 vs MC14027BFL1
  • MC14013BDTR2 vs MC14027BF
  • MC14013BDTR2 vs MC14027BDR2G
  • MC14013BDTR2 vs MC14027BDR2
  • MC14013BDTR2 vs MC14027BDG
  • MC14013BDTR2 vs MC14027BD
  • MC14013BDTR2 vs MC14027BCPG
  • MC14013BDTR2 vs MC14013BFL2
  • MC14013BDTR2 vs MC14013BFL1
  • MC14013BDTR2 vs MC14013BFG
  • MC14013BDTR2 vs MC14013BFELG
  • MC14013BDTR2 vs MC14013BFEL
  • MC14013BDTR2 vs MC14013BF
  • MC14013BDTR2 vs MC14013BDTR2G
  • MC14013BDTR2 vs MC14013BDT
  • MC14013BDTR2 vs MC14013BDR2G
  • MC14013BDTR2 vs MC14013BDR2
  • MC14013BDTR2 vs MC14013BDG
  • MC14013BDTR2 vs MC14013BD
  • MC14013BDTR2 vs MC14013BCPG
  • MC14013BDTR2 vs MC1233L
  • MC14013BDTR2 vs MC1233F
  • MC14013BDTR2 vs MC1222F
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you