MC14490DW
MC14490DW
Active
Description:  IC ELIMINATOR BOUNCE HEX 16SOIC
Manufacturer:  onsemi
Datasheet:   MC14490DW Datasheet
History Price: Active
In Stock: 31600
MC14490DW vs MC10H332P
Manufacturer
Series
4000
10H
Packaging
Tube
Tube
Status
Active
Obsolete
Logic Type
Contact Bounce Eliminator
Driver/Receiver
Supply Voltage
3V ~ 18V
-
Number of Bits
6
2
Operating Temperature
-55℃ ~ 125℃
0℃ ~ 75℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
20-PDIP