MC14490DW
MC14490DW
Active
Description:  IC ELIMINATOR BOUNCE HEX 16SOIC
Manufacturer:  onsemi
Datasheet:   MC14490DW Datasheet
History Price: Active
In Stock: 31600
MC14490DW vs MC14008BDR2
Manufacturer
Series
4000
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Contact Bounce Eliminator
Full Adder
Supply Voltage
3V ~ 18V
3V ~ 18V
Number of Bits
6
4
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC