Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi MC14490DW
MC14490DW
Active
Logic - Specialty Logic
Description:
IC ELIMINATOR BOUNCE HEX 16SOIC
Manufacturer:
onsemi
Datasheet:
MC14490DW Datasheet
History Price: Active
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC14490DW vs MC14490FEL
Part No
MC14490DW
MC14490FEL
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
onsemi
Series
4000
4000
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Contact Bounce Eliminator
Contact Bounce Eliminator
Supply Voltage
3V ~ 18V
3V ~ 18V
Number of Bits
6
6
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOIC
16-SOEIAJ